Panasonic Res, 36R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F36R5V

Description
RES, 36R5, 1%, 0.25W, 0603, THICK FILM; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 36R5, 1%, 0.25W, 0603, THICK FILM; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2820
Res, 36R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2820
RES, 36R5, 1%, 0.25W, 0603, THICK FILM; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36R5, 1%, 0.25W, 0603, THICK FILM; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2821 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2821
Res, 36R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2821
RES, 36R5, 1%, 0.25W, 0603, THICK FILM; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36R5, 1%, 0.25W, 0603, THICK FILM; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2820
Product Name Res, 36R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details