Panasonic Res, 35R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F35R7V

Description
RES, 35R7, 1%, 0.25W, 0603, THICK FILM; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 35R7, 1%, 0.25W, 0603, THICK FILM; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1736
Res, 35R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1736
RES, 35R7, 1%, 0.25W, 0603, THICK FILM; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35R7, 1%, 0.25W, 0603, THICK FILM; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1737 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1737
Res, 35R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1737
RES, 35R7, 1%, 0.25W, 0603, THICK FILM; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35R7, 1%, 0.25W, 0603, THICK FILM; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1736
Product Name Res, 35R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details