Panasonic Res, 3K57, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3571V

Description
RES, 3K57, 1%, 0.25W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 1%, 0.25W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1739
Res, 3K57, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1739
RES, 3K57, 1%, 0.25W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K57, 1%, 0.25W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2816
Res, 3K57, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2816
RES, 3K57, 1%, 0.25W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K57, 1%, 0.25W, 0603, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1739
Product Name Res, 3K57, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers