Panasonic Res, 34K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3402V

Description
RES, 34K, 1%, 0.25W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 34K, 1%, 0.25W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2812
Res, 34K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2812
RES, 34K, 1%, 0.25W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 34K, 1%, 0.25W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2811
Res, 34K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2811
RES, 34K, 1%, 0.25W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 34K, 1%, 0.25W, 0603, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2812
Product Name Res, 34K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details