Panasonic Res, 340R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3400V

Description
RES, 340R, 1%, 0.25W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 340R, 1%, 0.25W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2809
Res, 340R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2809
RES, 340R, 1%, 0.25W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 340R, 1%, 0.25W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2810
Res, 340R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2810
RES, 340R, 1%, 0.25W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 340R, 1%, 0.25W, 0603, THICK FILM; Resistance:340ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2809
Product Name Res, 340R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details