Panasonic Res, 324R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3240V

Description
RES, 324R, 1%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 324R, 1%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2794
Res, 324R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2794
RES, 324R, 1%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 324R, 1%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0872 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0872
Res, 324R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0872
RES, 324R, 1%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 324R, 1%, 0.25W, 0603, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2794
Product Name Res, 324R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details