Panasonic Res, 31R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F31R6V

Description
RES, 31R6, 1%, 0.25W, 0603, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 31R6, 1%, 0.25W, 0603, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0869
Res, 31R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0869
RES, 31R6, 1%, 0.25W, 0603, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 1%, 0.25W, 0603, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1712
Res, 31R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1712
RES, 31R6, 1%, 0.25W, 0603, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 31R6, 1%, 0.25W, 0603, THICK FILM; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0869
Product Name Res, 31R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details