Panasonic Res, 309K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F3093V

Description
RES, 309K, 1%, 0.25W, 0603, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 309K, 1%, 0.25W, 0603, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1711
Res, 309K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1711
RES, 309K, 1%, 0.25W, 0603, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309K, 1%, 0.25W, 0603, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2789
Res, 309K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2789
RES, 309K, 1%, 0.25W, 0603, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309K, 1%, 0.25W, 0603, THICK FILM; Resistance:309kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F3093V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F3093V
Chip Resistor - Surface Mount ERJ-UP3F3093V
RES 309K OHM 1% 1.4W 0603

RES 309K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1711 ERJ-UP3F3093V
Product Name Res, 309K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 309000 ohms 309000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details