Panasonic Res, 287R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2870V

Description
RES, 287R, 1%, 0.25W, 0603, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 287R, 1%, 0.25W, 0603, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 287R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1693
Res, 287R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1693
RES, 287R, 1%, 0.25W, 0603, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 287R, 1%, 0.25W, 0603, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 287R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 287R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1694
Res, 287R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1694
RES, 287R, 1%, 0.25W, 0603, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 287R, 1%, 0.25W, 0603, THICK FILM; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1693
Product Name Res, 287R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details