Panasonic Chip Resistor - Surface Mount ERJ-UP3F27R0V

Description
RES 27 OHM 1% 1/4W 0603
Datasheet
Description
RES 27 OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F27R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F27R0V
Chip Resistor - Surface Mount ERJ-UP3F27R0V
RES 27 OHM 1% 1/4W 0603

RES 27 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2752
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2752
RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2753
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2753
RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F27R0V 68AH2752
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details