Panasonic Res, 26R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F26R1V

Description
RES, 26R1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26R1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2744
Res, 26R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2744
RES, 26R1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2743
Res, 26R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2743
RES, 26R1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26R1, 1%, 0.25W, 0603, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2744
Product Name Res, 26R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details