Panasonic Chip Resistor - Surface Mount ERJ-UP3F2670V

Description
RES 267 OHM 1% 1.4W 0603
Datasheet
Description
RES 267 OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F2670V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2670V
Chip Resistor - Surface Mount ERJ-UP3F2670V
RES 267 OHM 1% 1.4W 0603

RES 267 OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 267R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2750
Res, 267R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2750
RES, 267R, 1%, 0.25W, 0603, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 267R, 1%, 0.25W, 0603, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1678
Res, 267R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1678
RES, 267R, 1%, 0.25W, 0603, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 267R, 1%, 0.25W, 0603, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F2670V 68AH2750
Product Name Chip Resistor - Surface Mount Res, 267R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details