Panasonic Res, 24R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F24R0V

Description
RES, 24R, 1%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 24R, 1%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2724
Res, 24R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2724
RES, 24R, 1%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 24R, 1%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0843
Res, 24R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0843
RES, 24R, 1%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 24R, 1%, 0.25W, 0603, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2724
Product Name Res, 24R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details