Panasonic Res, 24K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2492V

Description
RES, 24K9, 1%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 1%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0849
Res, 24K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0849
RES, 24K9, 1%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K9, 1%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1672
Res, 24K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1672
RES, 24K9, 1%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K9, 1%, 0.25W, 0603, THICK FILM; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F2492V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2492V
Chip Resistor - Surface Mount ERJ-UP3F2492V
RES 24.9K OHM 1% 1.4W 0603

RES 24.9K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH0849 ERJ-UP3F2492V
Product Name Res, 24K9, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 24900 ohms 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD434JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details