Panasonic Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2400V

Description
RES, 240R, 1%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 240R, 1%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2728
Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2728
RES, 240R, 1%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 240R, 1%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1665
Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1665
RES, 240R, 1%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 240R, 1%, 0.25W, 0603, THICK FILM; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2728
Product Name Res, 240R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers