Panasonic Res, 23K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2372V

Description
RES, 23K7, 1%, 0.25W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 23K7, 1%, 0.25W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0842
Res, 23K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0842
RES, 23K7, 1%, 0.25W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K7, 1%, 0.25W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1662
Res, 23K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1662
RES, 23K7, 1%, 0.25W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 23K7, 1%, 0.25W, 0603, THICK FILM; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0842
Product Name Res, 23K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details