Panasonic Res, 237R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2370V

Description
RES, 237R, 1%, 0.25W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 237R, 1%, 0.25W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 237R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1661
Res, 237R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1661
RES, 237R, 1%, 0.25W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 237R, 1%, 0.25W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2722
Res, 237R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2722
RES, 237R, 1%, 0.25W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 237R, 1%, 0.25W, 0603, THICK FILM; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1661
Product Name Res, 237R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details