Panasonic Res, 226K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2263V

Description
RES, 226K, 1%, 0.25W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 226K, 1%, 0.25W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 226K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1656 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1656
Res, 226K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1656
RES, 226K, 1%, 0.25W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 226K, 1%, 0.25W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1655
Res, 226K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1655
RES, 226K, 1%, 0.25W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 226K, 1%, 0.25W, 0603, THICK FILM; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F2263V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2263V
Chip Resistor - Surface Mount ERJ-UP3F2263V
RES 226K OHM 1% 1.4W 0603

RES 226K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1656 ERJ-UP3F2263V
Product Name Res, 226K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 226000 ohms 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details