Panasonic Res, 221R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2210V

Description
RES, 221R, 1%, 0.25W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 221R, 1%, 0.25W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0834
Res, 221R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0834
RES, 221R, 1%, 0.25W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 221R, 1%, 0.25W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1649
Res, 221R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1649
RES, 221R, 1%, 0.25W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 221R, 1%, 0.25W, 0603, THICK FILM; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0834
Product Name Res, 221R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details