Panasonic Res, 215K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F2153V

Description
RES, 215K, 1%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 215K, 1%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1645
Res, 215K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1645
RES, 215K, 1%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215K, 1%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2703
Res, 215K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2703
RES, 215K, 1%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215K, 1%, 0.25W, 0603, THICK FILM; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F2153V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F2153V
Chip Resistor - Surface Mount ERJ-UP3F2153V
RES 215K OHM 1% 1.4W 0603

RES 215K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1645 ERJ-UP3F2153V
Product Name Res, 215K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 215000 ohms 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers