Panasonic Res, 18R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F18R7V

Description
RES, 18R7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 18R7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1615
Res, 18R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1615
RES, 18R7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2664
Res, 18R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2664
RES, 18R7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 18R7, 1%, 0.25W, 0603, THICK FILM; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1615
Product Name Res, 18R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details