Panasonic Res, 1K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1871V

Description
RES, 1K87, 1%, 0.25W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K87, 1%, 0.25W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1622
Res, 1K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1622
RES, 1K87, 1%, 0.25W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K87, 1%, 0.25W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2673
Res, 1K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2673
RES, 1K87, 1%, 0.25W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K87, 1%, 0.25W, 0603, THICK FILM; Resistance:1.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1622
Product Name Res, 1K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details