Panasonic Res, 178K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1783V

Description
RES, 178K, 1%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 178K, 1%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 178K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1614
Res, 178K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1614
RES, 178K, 1%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178K, 1%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 178K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 178K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1613
Res, 178K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1613
RES, 178K, 1%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 178K, 1%, 0.25W, 0603, THICK FILM; Resistance:178kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F1783V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F1783V
Chip Resistor - Surface Mount ERJ-UP3F1783V
RES 178K OHM 1% 1.4W 0603

RES 178K OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1614 ERJ-UP3F1783V
Product Name Res, 178K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 178000 ohms 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10200 ohms
View Details
3 suppliers