Panasonic Res, 1K43, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1431V

Description
RES, 1K43, 1%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 1%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2625
Res, 1K43, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2625
RES, 1K43, 1%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K43, 1%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2624
Res, 1K43, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2624
RES, 1K43, 1%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K43, 1%, 0.25W, 0603, THICK FILM; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2625
Product Name Res, 1K43, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details