Panasonic Res, 1K33, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1331V

Description
RES, 1K33, 1%, 0.25W, 0603, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K33, 1%, 0.25W, 0603, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1549
Res, 1K33, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1549
RES, 1K33, 1%, 0.25W, 0603, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 1%, 0.25W, 0603, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1550
Res, 1K33, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1550
RES, 1K33, 1%, 0.25W, 0603, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K33, 1%, 0.25W, 0603, THICK FILM; Resistance:1.33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1549
Product Name Res, 1K33, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details