Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F1303V

Description
RES 130K OHM 1% 1/4W 0603
Datasheet
Description
RES 130K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1303V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1303V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1303V
RES 130K OHM 1% 1/4W 0603

RES 130K OHM 1% 1/4W 0603

Supplier's Site
Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1548
Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1548
RES, 130K, 1%, 0.25W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130K, 1%, 0.25W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2614
Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2614
RES, 130K, 1%, 0.25W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130K, 1%, 0.25W, 0603, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F1303V 68AH1548
Product Name Resistors - Chip Resistor - Surface Mount Res, 130K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 130000 ohms 130000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details