Panasonic Res, 12R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F12R4V

Description
RES, 12R4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1533
Res, 12R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1533
RES, 12R4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1534
Res, 12R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1534
RES, 12R4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1533
Product Name Res, 12R4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details