Panasonic Res, 12R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F12R1V

Description
RES, 12R1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12R1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1532
Res, 12R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1532
RES, 12R1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1531
Res, 12R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1531
RES, 12R1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12R1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1532
Product Name Res, 12R1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details