Panasonic Res, 12R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F12R0V

Description
RES, 12R, 1%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 12R, 1%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1530
Res, 12R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1530
RES, 12R, 1%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R, 1%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2592
Res, 12R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2592
RES, 12R, 1%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R, 1%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1530
Product Name Res, 12R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers