Panasonic Res, 12K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1272V

Description
RES, 12K7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1543
Res, 12K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1543
RES, 12K7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0787 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0787
Res, 12K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0787
RES, 12K7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 1%, 0.25W, 0603, THICK FILM; Resistance:12.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1543
Product Name Res, 12K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details