Panasonic Res, 12K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1242V

Description
RES, 12K4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2601
Res, 12K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2601
RES, 12K4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2602
Res, 12K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2602
RES, 12K4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 1%, 0.25W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2601
Product Name Res, 12K4, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details