Panasonic Res, 12K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1212V

Description
RES, 12K1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1538
Res, 12K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1538
RES, 12K1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0783
Res, 12K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0783
RES, 12K1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 1%, 0.25W, 0603, THICK FILM; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1538
Product Name Res, 12K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details