Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F1200V

Description
RES 120 OHM 1% 1/4W 0603
Datasheet
Description
RES 120 OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1200V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1200V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1200V
RES 120 OHM 1% 1/4W 0603

RES 120 OHM 1% 1/4W 0603

Supplier's Site
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2596
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2596
RES, 120R, 1%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 120R, 1%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2595
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2595
RES, 120R, 1%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 120R, 1%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F1200V 68AH2596
Product Name Resistors - Chip Resistor - Surface Mount Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers