Panasonic Res, 11R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F11R8V

Description
RES, 11R8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11R8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0769 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0769
Res, 11R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0769
RES, 11R8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0770
Res, 11R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0770
RES, 11R8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11R8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0769
Product Name Res, 11R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details