Panasonic Res, 11K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1182V

Description
RES, 11K8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0778
Res, 11K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0778
RES, 11K8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2590
Res, 11K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2590
RES, 11K8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K8, 1%, 0.25W, 0603, THICK FILM; Resistance:11.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0778
Product Name Res, 11K8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details