Panasonic Res, 11K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1102V

Description
RES, 11K, 1%, 0.25W, 0603, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 11K, 1%, 0.25W, 0603, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2581
Res, 11K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2581
RES, 11K, 1%, 0.25W, 0603, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 11K, 1%, 0.25W, 0603, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0772
Res, 11K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0772
RES, 11K, 1%, 0.25W, 0603, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 11K, 1%, 0.25W, 0603, THICK FILM; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2581
Product Name Res, 11K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details