Panasonic Res, 10K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F1022V

Description
RES, 10K2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10K2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1509
Res, 10K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1509
RES, 10K2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2567
Res, 10K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2567
RES, 10K2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K2, 1%, 0.25W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1509
Product Name Res, 10K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers