Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F1004V

Description
RES 1M OHM 1% 1/4W 0603
Datasheet
Description
RES 1M OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F1004V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F1004V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F1004V
RES 1M OHM 1% 1/4W 0603

RES 1M OHM 1% 1/4W 0603

Supplier's Site
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2565
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2565
RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1506
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1506
RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F1004V 68AH2565
Product Name Resistors - Chip Resistor - Surface Mount Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details