Panasonic Res, 953R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D9530V

Description
RES, 953R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 953R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 953R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1498 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1498
Res, 953R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1498
RES, 953R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 953R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2548
Res, 953R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2548
RES, 953R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 953R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1498
Product Name Res, 953R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers