Panasonic Res, 93K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D9312V

Description
RES, 93K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2543
Res, 93K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2543
RES, 93K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2544
Res, 93K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2544
RES, 93K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3D9312V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3D9312V
Chip Resistor - Surface Mount ERJ-UP3D9312V
RES 93.1K OHM 0.5% 1.4W 0603

RES 93.1K OHM 0.5% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH2543 ERJ-UP3D9312V
Product Name Res, 93K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 93100 ohms 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details