Panasonic Res, 8K25, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8251V

Description
RES, 8K25, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1469
Res, 8K25, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1469
RES, 8K25, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1470
Res, 8K25, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1470
RES, 8K25, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.5%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1469
Product Name Res, 8K25, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details