Panasonic Res, 825R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D8250V

Description
RES, 825R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 825R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0744
Res, 825R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0744
RES, 825R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2518
Res, 825R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2518
RES, 825R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0744
Product Name Res, 825R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers