Panasonic Res, 7K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D7501V

Description
RES, 7K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1446
Res, 7K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1446
RES, 7K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2502
Res, 7K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2502
RES, 7K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K5, 0.5%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1446
Product Name Res, 7K5, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details