Panasonic Res, 562R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5620V

Description
RES, 562R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 562R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 562R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2441
Res, 562R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2441
RES, 562R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 562R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 562R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 562R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2442
Res, 562R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2442
RES, 562R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 562R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:562ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2441
Product Name Res, 562R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details