Panasonic Res, 560K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5603V

Description
RES, 560K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 560K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 560K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2440
Res, 560K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2440
RES, 560K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2439
Res, 560K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2439
RES, 560K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 560K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2440
Product Name Res, 560K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 560000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers