Panasonic Res, 5K23, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5231V

Description
RES, 5K23, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K23, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2423
Res, 5K23, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2423
RES, 5K23, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K23, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1380
Res, 5K23, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1380
RES, 5K23, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K23, 0.5%, 0.25W, 0603, THICK FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2423
Product Name Res, 5K23, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers