RES, 51K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:51.1kohm;
RES, 51K1, 0.5%, 0.25W, 0603, THICK FILM; Resistance:51.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AH2420 |
| Product Name | Res, 51K1, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 51100 ohms |