Panasonic Res, 511R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D5110V

Description
RES, 511R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 511R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 511R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1375
Res, 511R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1375
RES, 511R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 511R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 511R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0698
Res, 511R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0698
RES, 511R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 511R, 0.5%, 0.25W, 0603, THICK FILM; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1375
Product Name Res, 511R, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details