Panasonic Res, 48R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D48R7V

Description
RES, 48R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 48R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2406
Res, 48R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2406
RES, 48R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2405
Res, 48R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2405
RES, 48R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 48R7, 0.5%, 0.25W, 0603, THICK FILM; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2406
Product Name Res, 48R7, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details