Panasonic Res, 487K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3D4873V

Description
RES, 487K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 487K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 487K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2409
Res, 487K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2409
RES, 487K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1364
Res, 487K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1364
RES, 487K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 487K, 0.5%, 0.25W, 0603, THICK FILM; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2409
Product Name Res, 487K, 0.5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 487000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers